Capital Lighting, Inc. P4086-09 Mid. Chandeliers-Glass Down 762166

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 785247113941 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 785247113941 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4086-09 Mid. Chandeliers-Glass Down - 762166 - Capital Lighting, Inc.
Columbus, OH, USA
P4086-09 Mid. Chandeliers-Glass Down
762166
P4086-09 Mid. Chandeliers-Glass Down 762166
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 785247113941 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Three Light Chandelier
UPC: 785247113941
Category: Chandeliers
Glass: White Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762166
Product Name P4086-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details