Capital Lighting, Inc. P4083-09 Mid. Chandeliers-Glass Up 762148

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 20.5 Product Name: Five Light Chandelier UPC: 785247113903 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 20.5 Product Name: Five Light Chandelier UPC: 785247113903 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4083-09 Mid. Chandeliers-Glass Up - 762148 - Capital Lighting, Inc.
Columbus, OH, USA
P4083-09 Mid. Chandeliers-Glass Up
762148
P4083-09 Mid. Chandeliers-Glass Up 762148
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 20.5 Product Name: Five Light Chandelier UPC: 785247113903 Category: Chandeliers Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 20.5
Product Name: Five Light Chandelier
UPC: 785247113903
Category: Chandeliers
Glass: White Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762148
Product Name P4083-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details