Capital Lighting, Inc. P4098-77 Mid. Chandeliers-Candle 762146

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Weight: 15 Product Name: Six Light Chandelier UPC: 785247114221 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Weight: 15 Product Name: Six Light Chandelier UPC: 785247114221 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4098-77 Mid. Chandeliers-Candle - 762146 - Capital Lighting, Inc.
Columbus, OH, USA
P4098-77 Mid. Chandeliers-Candle
762146
P4098-77 Mid. Chandeliers-Candle 762146
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Weight: 15 Product Name: Six Light Chandelier UPC: 785247114221 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.25
Length 19.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Bronze
Weight: 15
Product Name: Six Light Chandelier
UPC: 785247114221
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762146
Product Name P4098-77 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details