Capital Lighting, Inc. P4099-77 Mid. Chandeliers-Candle 762145

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Bronze Weight: 31.5 Product Name: Nine Light Chandelier UPC: 785247113545 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Bronze Weight: 31.5 Product Name: Nine Light Chandelier UPC: 785247113545 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4099-77 Mid. Chandeliers-Candle - 762145 - Capital Lighting, Inc.
Columbus, OH, USA
P4099-77 Mid. Chandeliers-Candle
762145
P4099-77 Mid. Chandeliers-Candle 762145
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Bronze Weight: 31.5 Product Name: Nine Light Chandelier UPC: 785247113545 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.25
Length 29.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Bronze
Weight: 31.5
Product Name: Nine Light Chandelier
UPC: 785247113545
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762145
Product Name P4099-77 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details