Capital Lighting, Inc. P4097-77 Mid. Chandeliers-Candle 762144

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Weight: 12 Product Name: Five Light Chandelier UPC: 785247113521 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Weight: 12 Product Name: Five Light Chandelier UPC: 785247113521 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4097-77 Mid. Chandeliers-Candle - 762144 - Capital Lighting, Inc.
Columbus, OH, USA
P4097-77 Mid. Chandeliers-Candle
762144
P4097-77 Mid. Chandeliers-Candle 762144
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Weight: 12 Product Name: Five Light Chandelier UPC: 785247113521 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Forged Bronze
Weight: 12
Product Name: Five Light Chandelier
UPC: 785247113521
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762144
Product Name P4097-77 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details