Capital Lighting, Inc. P4096-81 Mini Chandeliers-Candle 762143

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 785247113552 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 785247113552 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4096-81 Mini Chandeliers-Candle - 762143 - Capital Lighting, Inc.
Columbus, OH, USA
P4096-81 Mini Chandeliers-Candle
762143
P4096-81 Mini Chandeliers-Candle 762143
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 785247113552 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Nickel
Weight: 8
Product Name: Three Light Chandelier
UPC: 785247113552
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762143
Product Name P4096-81 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details