Capital Lighting, Inc. P4346-10 Mid. Chandeliers-Candle 762108

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.75 Length 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Weight: 5.5 Product Name: Five Light Chandelier UPC: 785247434619 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.75 Length 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Weight: 5.5 Product Name: Five Light Chandelier UPC: 785247434619 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'

Suppliers

Company
Product
Description
Supplier Links
P4346-10 Mid. Chandeliers-Candle - 762108 - Capital Lighting, Inc.
Columbus, OH, USA
P4346-10 Mid. Chandeliers-Candle
762108
P4346-10 Mid. Chandeliers-Candle 762108
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.75 Length 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Weight: 5.5 Product Name: Five Light Chandelier UPC: 785247434619 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 16.75
Length 16.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Weight: 5.5
Product Name: Five Light Chandelier
UPC: 785247434619
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 11'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762108
Product Name P4346-10 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details