Capital Lighting, Inc. P4544-72 Mini Chandeliers-Candle 762099

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 17.5 Product Name: Three Light Chandelier UPC: 785247110247 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 17.5 Product Name: Three Light Chandelier UPC: 785247110247 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4544-72 Mini Chandeliers-Candle - 762099 - Capital Lighting, Inc.
Columbus, OH, USA
P4544-72 Mini Chandeliers-Candle
762099
P4544-72 Mini Chandeliers-Candle 762099
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 17.5 Product Name: Three Light Chandelier UPC: 785247110247 Category: Chandeliers Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Length 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cognac
Weight: 17.5
Product Name: Three Light Chandelier
UPC: 785247110247
Category: Chandeliers
Glass: Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762099
Product Name P4544-72 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details