Capital Lighting, Inc. P4337-63 Mid. Chandeliers-Candle 762098

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Gold Weight: 15.5 Product Name: Three Light Chandelier UPC: 785247110063 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Gold Weight: 15.5 Product Name: Three Light Chandelier UPC: 785247110063 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4337-63 Mid. Chandeliers-Candle - 762098 - Capital Lighting, Inc.
Columbus, OH, USA
P4337-63 Mid. Chandeliers-Candle
762098
P4337-63 Mid. Chandeliers-Candle 762098
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Gold Weight: 15.5 Product Name: Three Light Chandelier UPC: 785247110063 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.75
Length 25.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Gold
Weight: 15.5
Product Name: Three Light Chandelier
UPC: 785247110063
Category: Chandeliers
Glass: Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762098
Product Name P4337-63 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details