Capital Lighting, Inc. P3634-63 Pendants-Bowl Style 762092

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Gold Weight: 27.5 Product Name: Three Light Chandelier UPC: 785247109999 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Gold Weight: 27.5 Product Name: Three Light Chandelier UPC: 785247109999 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3634-63 Pendants-Bowl Style - 762092 - Capital Lighting, Inc.
Columbus, OH, USA
P3634-63 Pendants-Bowl Style
762092
P3634-63 Pendants-Bowl Style 762092
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Gold Weight: 27.5 Product Name: Three Light Chandelier UPC: 785247109999 Category: Chandeliers Glass: Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 37.50
Length 37.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Gold
Weight: 27.5
Product Name: Three Light Chandelier
UPC: 785247109999
Category: Chandeliers
Glass: Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762092
Product Name P3634-63 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details