Capital Lighting, Inc. P7093-09 Sconces-Pocket 762087

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Sconce UPC: 785247127603 Category: Sconces Glass: Smooth White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Sconce UPC: 785247127603 Category: Sconces Glass: Smooth White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7093-09 Sconces-Pocket - 762087 - Capital Lighting, Inc.
Columbus, OH, USA
P7093-09 Sconces-Pocket
762087
P7093-09 Sconces-Pocket 762087
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Sconce UPC: 785247127603 Category: Sconces Glass: Smooth White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 11.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 11
Product Name: Two Light Sconce
UPC: 785247127603
Category: Sconces
Glass: Smooth White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762087
Product Name P7093-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details