Capital Lighting, Inc. P4153-84 Mini Chandeliers-Candle 762067

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Espresso Weight: 16 Product Name: Three Light Chandelier UPC: 785247415311 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Espresso Weight: 16 Product Name: Three Light Chandelier UPC: 785247415311 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4153-84 Mini Chandeliers-Candle - 762067 - Capital Lighting, Inc.
Columbus, OH, USA
P4153-84 Mini Chandeliers-Candle
762067
P4153-84 Mini Chandeliers-Candle 762067
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Espresso Weight: 16 Product Name: Three Light Chandelier UPC: 785247415311 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Length 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 16
Product Name: Three Light Chandelier
UPC: 785247415311
Category: Chandeliers
Glass: Faux Rock Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762067
Product Name P4153-84 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details