Capital Lighting, Inc. P7090-09 Sconces-Pocket 762051

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 8.8 Product Name: Two Light Sconce UPC: 785247127542 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 8.8 Product Name: Two Light Sconce UPC: 785247127542 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7090-09 Sconces-Pocket - 762051 - Capital Lighting, Inc.
Columbus, OH, USA
P7090-09 Sconces-Pocket
762051
P7090-09 Sconces-Pocket 762051
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 8.8 Product Name: Two Light Sconce UPC: 785247127542 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 8.8
Product Name: Two Light Sconce
UPC: 785247127542
Category: Sconces
Glass: Satin Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762051
Product Name P7090-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details