Capital Lighting, Inc. P4518-75 Mid. Chandeliers-Candle 762048

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Mahogany Weight: 36 Product Name: Nine Light Chandelier UPC: 785247110124 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Mahogany Weight: 36 Product Name: Nine Light Chandelier UPC: 785247110124 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4518-75 Mid. Chandeliers-Candle - 762048 - Capital Lighting, Inc.
Columbus, OH, USA
P4518-75 Mid. Chandeliers-Candle
762048
P4518-75 Mid. Chandeliers-Candle 762048
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Mahogany Weight: 36 Product Name: Nine Light Chandelier UPC: 785247110124 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 35.00
Length 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Mahogany
Weight: 36
Product Name: Nine Light Chandelier
UPC: 785247110124
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762048
Product Name P4518-75 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details