Capital Lighting, Inc. P4101-46 Mid. Chandeliers-Glass Down 762034

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 25.5 Product Name: Three Light Chandelier UPC: 785247410118 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 25.5 Product Name: Three Light Chandelier UPC: 785247410118 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4101-46 Mid. Chandeliers-Glass Down - 762034 - Capital Lighting, Inc.
Columbus, OH, USA
P4101-46 Mid. Chandeliers-Glass Down
762034
P4101-46 Mid. Chandeliers-Glass Down 762034
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 25.5 Product Name: Three Light Chandelier UPC: 785247410118 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bronze
Weight: 25.5
Product Name: Three Light Chandelier
UPC: 785247410118
Category: Chandeliers
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762034
Product Name P4101-46 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details