Capital Lighting, Inc. P4102-46 Mid. Chandeliers-Glass Down 762033

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze Weight: 31 Product Name: Four Light Chandelier UPC: 785247410217 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze Weight: 31 Product Name: Four Light Chandelier UPC: 785247410217 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4102-46 Mid. Chandeliers-Glass Down - 762033 - Capital Lighting, Inc.
Columbus, OH, USA
P4102-46 Mid. Chandeliers-Glass Down
762033
P4102-46 Mid. Chandeliers-Glass Down 762033
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze Weight: 31 Product Name: Four Light Chandelier UPC: 785247410217 Category: Chandeliers Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bronze
Weight: 31
Product Name: Four Light Chandelier
UPC: 785247410217
Category: Chandeliers
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762033
Product Name P4102-46 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details