Capital Lighting, Inc. P7210-86 Sconces-Pocket 762025

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 5 Product Name: One Light Sconce UPC: 785247111930 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 5 Product Name: One Light Sconce UPC: 785247111930 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7210-86 Sconces-Pocket - 762025 - Capital Lighting, Inc.
Columbus, OH, USA
P7210-86 Sconces-Pocket
762025
P7210-86 Sconces-Pocket 762025
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 5 Product Name: One Light Sconce UPC: 785247111930 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Chestnut
Weight: 5
Product Name: One Light Sconce
UPC: 785247111930
Category: Sconces
Glass: Antique Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762025
Product Name P7210-86 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details