Capital Lighting, Inc. P7103-31 Sconces-Pocket 762021

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.5 Product Name: One Light Sconce UPC: 785247127641 Category: Sconces Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.5 Product Name: One Light Sconce UPC: 785247127641 Category: Sconces Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7103-31 Sconces-Pocket - 762021 - Capital Lighting, Inc.
Columbus, OH, USA
P7103-31 Sconces-Pocket
762021
P7103-31 Sconces-Pocket 762021
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.5 Product Name: One Light Sconce UPC: 785247127641 Category: Sconces Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.5
Product Name: One Light Sconce
UPC: 785247127641
Category: Sconces
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762021
Product Name P7103-31 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details