Capital Lighting, Inc. P4108-43 Mini Chandeliers-Glass Shade 762007

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 14.3 Product Name: Three Light Chandelier UPC: 785247410828 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 14.3 Product Name: Three Light Chandelier UPC: 785247410828 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4108-43 Mini Chandeliers-Glass Shade - 762007 - Capital Lighting, Inc.
Columbus, OH, USA
P4108-43 Mini Chandeliers-Glass Shade
762007
P4108-43 Mini Chandeliers-Glass Shade 762007
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 14.3 Product Name: Three Light Chandelier UPC: 785247410828 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Silver
Weight: 14.3
Product Name: Three Light Chandelier
UPC: 785247410828
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762007
Product Name P4108-43 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details