Capital Lighting, Inc. P4109-43 Mid. Chandeliers-Glass Up 762001

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Silver Weight: 26.8 Product Name: Four Light Chandelier UPC: 785247410927 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Silver Weight: 26.8 Product Name: Four Light Chandelier UPC: 785247410927 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4109-43 Mid. Chandeliers-Glass Up - 762001 - Capital Lighting, Inc.
Columbus, OH, USA
P4109-43 Mid. Chandeliers-Glass Up
762001
P4109-43 Mid. Chandeliers-Glass Up 762001
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Silver Weight: 26.8 Product Name: Four Light Chandelier UPC: 785247410927 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Colonial Silver
Weight: 26.8
Product Name: Four Light Chandelier
UPC: 785247410927
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762001
Product Name P4109-43 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details