Capital Lighting, Inc. 2127AP Mini Chandeliers-Glass Shade 761975

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 9.7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927129305 Category: Chandelette (Mini Chandelier) Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 216``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 9.7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927129305 Category: Chandelette (Mini Chandelier) Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 216``

Suppliers

Company
Product
Description
Supplier Links
2127AP Mini Chandeliers-Glass Shade - 761975 - Capital Lighting, Inc.
Columbus, OH, USA
2127AP Mini Chandeliers-Glass Shade
761975
2127AP Mini Chandeliers-Glass Shade 761975
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 9.7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927129305 Category: Chandelette (Mini Chandelier) Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 216``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 20.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Pewter
Weight: 9.7
Product Name: Four Light Chandelette (Mini Chandelier
UPC: 783927129305
Category: Chandelette (Mini Chandelier)
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 216``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761975
Product Name 2127AP Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details