Capital Lighting, Inc. 2133AP Large Chandeliers-Glass Shade 761947

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Antique Pewter Weight: 42 Product Name: Nine Light Chandelier UPC: 783927118354 Category: Chandeliers Glass: White Marble Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Antique Pewter Weight: 42 Product Name: Nine Light Chandelier UPC: 783927118354 Category: Chandeliers Glass: White Marble Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 108``

Suppliers

Company
Product
Description
Supplier Links
2133AP Large Chandeliers-Glass Shade - 761947 - Capital Lighting, Inc.
Columbus, OH, USA
2133AP Large Chandeliers-Glass Shade
761947
2133AP Large Chandeliers-Glass Shade 761947
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Antique Pewter Weight: 42 Product Name: Nine Light Chandelier UPC: 783927118354 Category: Chandeliers Glass: White Marble Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 39.50
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Antique Pewter
Weight: 42
Product Name: Nine Light Chandelier
UPC: 783927118354
Category: Chandeliers
Glass: White Marble
Shipped Via: UPS
Safety Rating: UL
Chain: 72``
Wire: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761947
Product Name 2133AP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details