Capital Lighting, Inc. 65174 Pendants-Bowl Style 761897

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 16 Product Name: Four Light Inverted Pendant UPC: 783927109673 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 16 Product Name: Four Light Inverted Pendant UPC: 783927109673 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65174 Pendants-Bowl Style - 761897 - Capital Lighting, Inc.
Columbus, OH, USA
65174 Pendants-Bowl Style
761897
65174 Pendants-Bowl Style 761897
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 16 Product Name: Four Light Inverted Pendant UPC: 783927109673 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 16
Product Name: Four Light Inverted Pendant
UPC: 783927109673
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761897
Product Name 65174 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details