Capital Lighting, Inc. 65175 Mini Pendants-Rod 761894

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927109642 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927109642 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65175 Mini Pendants-Rod - 761894 - Capital Lighting, Inc.
Columbus, OH, USA
65175 Mini Pendants-Rod
761894
65175 Mini Pendants-Rod 761894
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927109642 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927109642
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761894
Product Name 65175 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details