Capital Lighting, Inc. 65188 Pendants-Bowl Style 761874

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 25 Finish: Bronze Weight: 24 Product Name: Six Light Inverted Pendant UPC: 783927111683 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 25 Finish: Bronze Weight: 24 Product Name: Six Light Inverted Pendant UPC: 783927111683 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65188 Pendants-Bowl Style - 761874 - Capital Lighting, Inc.
Columbus, OH, USA
65188 Pendants-Bowl Style
761874
65188 Pendants-Bowl Style 761874
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 25 Finish: Bronze Weight: 24 Product Name: Six Light Inverted Pendant UPC: 783927111683 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.50
Bulb
Type: Medium
Qty: 6
Wattage: 25
Finish: Bronze
Weight: 24
Product Name: Six Light Inverted Pendant
UPC: 783927111683
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761874
Product Name 65188 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details