Capital Lighting, Inc. 69030 Semi-Flush Mts.-Bowl Style 761833

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927106214 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927106214 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69030 Semi-Flush Mts.-Bowl Style - 761833 - Capital Lighting, Inc.
Columbus, OH, USA
69030 Semi-Flush Mts.-Bowl Style
761833
69030 Semi-Flush Mts.-Bowl Style 761833
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927106214 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927106214
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761833
Product Name 69030 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details