Capital Lighting, Inc. 503-3ES Mini Pendants-3 Light Cluster 761786

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119020549 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119020549 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
503-3ES Mini Pendants-3 Light Cluster - 761786 - Capital Lighting, Inc.
Columbus, OH, USA
503-3ES Mini Pendants-3 Light Cluster
761786
503-3ES Mini Pendants-3 Light Cluster 761786
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119020549 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119020549
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761786
Product Name 503-3ES Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details