Capital Lighting, Inc. 503-6ES Island/Pool Table-4 Light + 761784

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119021294 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119021294 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
503-6ES Island/Pool Table-4 Light + - 761784 - Capital Lighting, Inc.
Columbus, OH, USA
503-6ES Island/Pool Table-4 Light +
761784
503-6ES Island/Pool Table-4 Light + 761784
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119021294 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Extension: 17
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119021294
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761784
Product Name 503-6ES Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details