Capital Lighting, Inc. 2606TZG Pendants-Bowl Style 761698

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927128230 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927128230 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
2606TZG Pendants-Bowl Style - 761698 - Capital Lighting, Inc.
Columbus, OH, USA
2606TZG Pendants-Bowl Style
761698
2606TZG Pendants-Bowl Style 761698
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927128230 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tannery Bronze
Weight: 13
Product Name: Three Light Inverted Pendant
UPC: 783927128230
Category: Inverted Pendant
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761698
Product Name 2606TZG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details