Capital Lighting, Inc. 2531PB Foyer/Hall Lanterns-Open Frame 761697

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927113793 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927113793 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
2531PB Foyer/Hall Lanterns-Open Frame - 761697 - Capital Lighting, Inc.
Columbus, OH, USA
2531PB Foyer/Hall Lanterns-Open Frame
761697
2531PB Foyer/Hall Lanterns-Open Frame 761697
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927113793 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 5
Product Name: Three Light Foyer Chain Hung
UPC: 783927113793
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761697
Product Name 2531PB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details