Capital Lighting, Inc. 2652NI Mini Pendants-Rod 761678

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927130219 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927130219 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2652NI Mini Pendants-Rod - 761678 - Capital Lighting, Inc.
Columbus, OH, USA
2652NI Mini Pendants-Rod
761678
2652NI Mini Pendants-Rod 761678
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927130219 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.7
Product Name: One Light Pendant
UPC: 783927130219
Category: Pendants
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761678
Product Name 2652NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details