Capital Lighting, Inc. 2652OZ Mini Pendants-Rod 761649

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.7 Product Name: One Light Pendant UPC: 783927130769 Category: Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.7 Product Name: One Light Pendant UPC: 783927130769 Category: Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2652OZ Mini Pendants-Rod - 761649 - Capital Lighting, Inc.
Columbus, OH, USA
2652OZ Mini Pendants-Rod
761649
2652OZ Mini Pendants-Rod 761649
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.7 Product Name: One Light Pendant UPC: 783927130769 Category: Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.7
Product Name: One Light Pendant
UPC: 783927130769
Category: Pendants
Glass: Light umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761649
Product Name 2652OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details