Capital Lighting, Inc. 10303WH Flush Mounts-Other 761638

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Length 4.50 Bulb Type: Fluorescent Qty: 4 Wattage: 32 Finish: White Weight: 19 Product Name: Four Light Ceiling Light UPC: 783927099394 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Length 4.50 Bulb Type: Fluorescent Qty: 4 Wattage: 32 Finish: White Weight: 19 Product Name: Four Light Ceiling Light UPC: 783927099394 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10303WH Flush Mounts-Other - 761638 - Capital Lighting, Inc.
Columbus, OH, USA
10303WH Flush Mounts-Other
761638
10303WH Flush Mounts-Other 761638
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Length 4.50 Bulb Type: Fluorescent Qty: 4 Wattage: 32 Finish: White Weight: 19 Product Name: Four Light Ceiling Light UPC: 783927099394 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.50
Length 4.50
Bulb
Type: Fluorescent
Qty: 4
Wattage: 32
Finish: White
Weight: 19
Product Name: Four Light Ceiling Light
UPC: 783927099394
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761638
Product Name 10303WH Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details