Capital Lighting, Inc. 10301WH Flush Mounts-Other 761635

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Length 4.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: White Weight: 14 Product Name: Two Light Ceiling Light UPC: 783927099370 Category: Ceiling Lights Shipped Via: Ups Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Length 4.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: White Weight: 14 Product Name: Two Light Ceiling Light UPC: 783927099370 Category: Ceiling Lights Shipped Via: Ups Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
10301WH Flush Mounts-Other - 761635 - Capital Lighting, Inc.
Columbus, OH, USA
10301WH Flush Mounts-Other
761635
10301WH Flush Mounts-Other 761635
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Length 4.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: White Weight: 14 Product Name: Two Light Ceiling Light UPC: 783927099370 Category: Ceiling Lights Shipped Via: Ups Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Length 4.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 32
Finish: White
Weight: 14
Product Name: Two Light Ceiling Light
UPC: 783927099370
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761635
Product Name 10301WH Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details