Capital Lighting, Inc. 9023BK Exterior -Wall Mount 761563

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Bracket UPC: 783927132930 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Bracket UPC: 783927132930 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9023BK Exterior -Wall Mount - 761563 - Capital Lighting, Inc.
Columbus, OH, USA
9023BK Exterior -Wall Mount
761563
9023BK Exterior -Wall Mount 761563
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 4 Product Name: One Light Wall Bracket UPC: 783927132930 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 4
Product Name: One Light Wall Bracket
UPC: 783927132930
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761563
Product Name 9023BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details