Capital Lighting, Inc. 6482CH Bathroom Fixtures-Two Lights 761553

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Light UPC: 783927117241 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Light UPC: 783927117241 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6482CH Bathroom Fixtures-Two Lights - 761553 - Capital Lighting, Inc.
Columbus, OH, USA
6482CH Bathroom Fixtures-Two Lights
761553
6482CH Bathroom Fixtures-Two Lights 761553
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Light UPC: 783927117241 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Bath Light
UPC: 783927117241
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761553
Product Name 6482CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details