Capital Lighting, Inc. 6484CH Bathroom Fixtures-Four Lights 761550

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Bath Light UPC: 783927120630 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Bath Light UPC: 783927120630 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6484CH Bathroom Fixtures-Four Lights - 761550 - Capital Lighting, Inc.
Columbus, OH, USA
6484CH Bathroom Fixtures-Four Lights
761550
6484CH Bathroom Fixtures-Four Lights 761550
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Bath Light UPC: 783927120630 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 8
Product Name: Four Light Bath Light
UPC: 783927120630
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761550
Product Name 6484CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details