Capital Lighting, Inc. 8882WH Flush Mounts-Bowl Style 761541

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 7 Product Name: Two Light Flush Mount UPC: 783927011822 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 7 Product Name: Two Light Flush Mount UPC: 783927011822 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8882WH Flush Mounts-Bowl Style - 761541 - Capital Lighting, Inc.
Columbus, OH, USA
8882WH Flush Mounts-Bowl Style
761541
8882WH Flush Mounts-Bowl Style 761541
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 7 Product Name: Two Light Flush Mount UPC: 783927011822 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Weight: 7
Product Name: Two Light Flush Mount
UPC: 783927011822
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761541
Product Name 8882WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details