Capital Lighting, Inc. 9244WH Exterior -Wall Mount 761538

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927924481 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927924481 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9244WH Exterior -Wall Mount - 761538 - Capital Lighting, Inc.
Columbus, OH, USA
9244WH Exterior -Wall Mount
761538
9244WH Exterior -Wall Mount 761538
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927924481 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Outdoor Fixture
UPC: 783927924481
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761538
Product Name 9244WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details