PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Architectural Bronze
Product Name: Two Light Outdoor Fixture
UPC: 783927924443
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 761535 |
| Product Name | 9244AZ Exterior -Wall Mount |
| Application | Residential; Outdoor |