Capital Lighting, Inc. 9234WH Exterior -Wall Mount 761530

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927923484 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927923484 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9234WH Exterior -Wall Mount - 761530 - Capital Lighting, Inc.
Columbus, OH, USA
9234WH Exterior -Wall Mount
761530
9234WH Exterior -Wall Mount 761530
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927923484 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Outdoor Fixture
UPC: 783927923484
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761530
Product Name 9234WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details