Capital Lighting, Inc. 6408OZ Bathroom Fixtures-Three Lights 761526

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927120685 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927120685 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6408OZ Bathroom Fixtures-Three Lights - 761526 - Capital Lighting, Inc.
Columbus, OH, USA
6408OZ Bathroom Fixtures-Three Lights
761526
6408OZ Bathroom Fixtures-Three Lights 761526
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927120685 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927120685
Category: Wall Mounted Bath Fixture
Glass: Etched Sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761526
Product Name 6408OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details