Capital Lighting, Inc. 9246WH Exterior -Wall Mount 761519

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927924689 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927924689 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9246WH Exterior -Wall Mount - 761519 - Capital Lighting, Inc.
Columbus, OH, USA
9246WH Exterior -Wall Mount
761519
9246WH Exterior -Wall Mount 761519
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Outdoor Fixture UPC: 783927924689 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Outdoor Fixture
UPC: 783927924689
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761519
Product Name 9246WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details