Capital Lighting, Inc. 6311NI Sconces-Single Glass 761518

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.25 Product Name: One Light Wall Mount UPC: 783927111867 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.25 Product Name: One Light Wall Mount UPC: 783927111867 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6311NI Sconces-Single Glass - 761518 - Capital Lighting, Inc.
Columbus, OH, USA
6311NI Sconces-Single Glass
761518
6311NI Sconces-Single Glass 761518
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.25 Product Name: One Light Wall Mount UPC: 783927111867 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3.25
Product Name: One Light Wall Mount
UPC: 783927111867
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761518
Product Name 6311NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details