Capital Lighting, Inc. 6312NI Bathroom Fixtures-Two Lights 761509

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927111874 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927111874 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6312NI Bathroom Fixtures-Two Lights - 761509 - Capital Lighting, Inc.
Columbus, OH, USA
6312NI Bathroom Fixtures-Two Lights
761509
6312NI Bathroom Fixtures-Two Lights 761509
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927111874 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6.2
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927111874
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761509
Product Name 6312NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details