Capital Lighting, Inc. 6313NI Bathroom Fixtures-Three Lights 761507

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927111881 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927111881 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6313NI Bathroom Fixtures-Three Lights - 761507 - Capital Lighting, Inc.
Columbus, OH, USA
6313NI Bathroom Fixtures-Three Lights
761507
6313NI Bathroom Fixtures-Three Lights 761507
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927111881 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8.75
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927111881
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761507
Product Name 6313NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details