Capital Lighting, Inc. 6324TZ Bathroom Fixtures-Four Lights 761500

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tannery Bronze Weight: 5.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927114073 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tannery Bronze Weight: 5.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927114073 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6324TZ Bathroom Fixtures-Four Lights - 761500 - Capital Lighting, Inc.
Columbus, OH, USA
6324TZ Bathroom Fixtures-Four Lights
761500
6324TZ Bathroom Fixtures-Four Lights 761500
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tannery Bronze Weight: 5.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927114073 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tannery Bronze
Weight: 5.8
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927114073
Category: Wall Mounted Bath Fixture
Glass: While Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761500
Product Name 6324TZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details