Capital Lighting, Inc. 2520AB Mid. Chandeliers-Glass Up 761485

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 24 Product Name: Nine Light Chandelier UPC: 783927126199 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 24 Product Name: Nine Light Chandelier UPC: 783927126199 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
2520AB Mid. Chandeliers-Glass Up - 761485 - Capital Lighting, Inc.
Columbus, OH, USA
2520AB Mid. Chandeliers-Glass Up
761485
2520AB Mid. Chandeliers-Glass Up 761485
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 24 Product Name: Nine Light Chandelier UPC: 783927126199 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Brass
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927126199
Category: Chandeliers
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761485
Product Name 2520AB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details