PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119003993
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 761479 |
| Product Name | 140-3BL Mini Pendants-3 Light Cluster |
| Application | Residential |