Capital Lighting, Inc. 345WH Exterior -Ceiling Mount 761335

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927345026 Category: Outdoor Ceiling Glass: Textured Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927345026 Category: Outdoor Ceiling Glass: Textured Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
345WH Exterior -Ceiling Mount - 761335 - Capital Lighting, Inc.
Columbus, OH, USA
345WH Exterior -Ceiling Mount
761335
345WH Exterior -Ceiling Mount 761335
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927345026 Category: Outdoor Ceiling Glass: Textured Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 4
Product Name: Two Light Outdoor Fixture
UPC: 783927345026
Category: Outdoor Ceiling
Glass: Textured Clear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761335
Product Name 345WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details